Samsung logo

Samsung UE32J5100AW 81.3 cm (32") Full HD Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
196981
Info modified on:
03 Jun 2024, 15:21:30
Short summary description Samsung UE32J5100AW 81.3 cm (32") Full HD Black, Silver:

Samsung UE32J5100AW, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black, Silver

Long summary description Samsung UE32J5100AW 81.3 cm (32") Full HD Black, Silver:

Samsung UE32J5100AW. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PQI (Picture Quality Index) 200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black, Silver

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.