Samsung logo

Samsung UE32H6270SS TV 81.3 cm (32") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121995
Info modified on:
12 Nov 2024, 11:57:34
Short summary description Samsung UE32H6270SS TV 81.3 cm (32") Full HD Smart TV Wi-Fi Black:

Samsung UE32H6270SS, 81.3 cm (32"), 1920 x 1080 pixels, 3D compatibility, Smart TV, Wi-Fi, Black

Long summary description Samsung UE32H6270SS TV 81.3 cm (32") Full HD Smart TV Wi-Fi Black:

Samsung UE32H6270SS. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D compatibility. Smart TV. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN connection. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.