Samsung UE32EH5000W, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-T, Black
Samsung UE32EH5000W. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Motion interpolation technology: CMR (Clear Motion Rate) 50, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black