Samsung logo

Samsung UE32D6300 81.3 cm (32") Full HD Smart TV Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90487
Info modified on:
14 Nov 2024, 14:20:23
Short summary description Samsung UE32D6300 81.3 cm (32") Full HD Smart TV Black:

Samsung UE32D6300, 81.3 cm (32"), 1920 x 1080 pixels, LED, 3D compatibility, Smart TV, Black

Long summary description Samsung UE32D6300 81.3 cm (32") Full HD Smart TV Black:

Samsung UE32D6300. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D compatibility. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Ethernet LAN connection. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.