Samsung logo

Samsung UE32C6510UW 81.3 cm (32") Full HD White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
214527
Info modified on:
07 Nov 2024, 15:48:46
Short summary description Samsung UE32C6510UW 81.3 cm (32") Full HD White:

Samsung UE32C6510UW, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, White

Long summary description Samsung UE32C6510UW 81.3 cm (32") Full HD White:

Samsung UE32C6510UW. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Motion interpolation technology: CMR (Clear Motion Rate) 400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN connection. Product colour: White

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.