Samsung logo

Samsung 22D5000 55.9 cm (22") Full HD Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102993
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung 22D5000 55.9 cm (22") Full HD Grey:

Samsung 22D5000, 55.9 cm (22"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-T, Grey

Long summary description Samsung 22D5000 55.9 cm (22") Full HD Grey:

Samsung 22D5000. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Motion interpolation technology: CMR (Clear Motion Rate). Digital signal format system: DVB-C, DVB-T. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.