Samsung logo

Samsung UBD-K8500 Blu-Ray player 3D compatibility Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94959
Info modified on:
11 Jul 2022, 13:43:50
Short summary description Samsung UBD-K8500 Blu-Ray player 3D compatibility Black:

Samsung UBD-K8500, 4K Ultra HD, 1080p, 2160p, DTS-HD Master Audio, Dolby TrueHD, 7.1 channels, AVCHD, DIVX, DIVX HD, M-JPEG, MKV, MPEG2, MPEG4, MPO, WMV, CD-DA, CD-R, CD-RW, DVD, DVD-R, DVD-RW

Long summary description Samsung UBD-K8500 Blu-Ray player 3D compatibility Black:

Samsung UBD-K8500. HD type: 4K Ultra HD, Supported video modes: 1080p, 2160p. Built-in audio decoders: DTS-HD Master Audio, Dolby TrueHD, Audio output channels: 7.1 channels. Video format supported: AVCHD, DIVX, DIVX HD, M-JPEG, MKV, MPEG2, MPEG4, MPO, WMV. Disc types supported: CD-DA, CD-R, CD-RW, DVD, DVD-R, DVD-RW. AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 34 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.