Samsung logo

Samsung SWA-W700/ZA subwoofer Black 25 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107636
Info modified on:
14 Mar 2024, 19:39:39
Short summary description Samsung SWA-W700/ZA subwoofer Black 25 W:

Samsung SWA-W700/ZA, 25 W, 25.4 cm, 25.4 cm (10"), Black, Closed, AC

Long summary description Samsung SWA-W700/ZA subwoofer Black 25 W:

Samsung SWA-W700/ZA. Subwoofer RMS power: 25 W, Subwoofer driver diameter: 25.4 cm, Subwoofer driver diameter (imperial): 25.4 cm (10"). Product colour: Black, Speaker enclosure: Closed. Power source type: AC, Power consumption (typical): 25 W, Power consumption (standby): 0.5 W. Subwoofer width: 32 cm, Subwoofer depth: 32 cm, Subwoofer height: 33.8 cm. Package dimensions (WxDxH): 320 x 427 x 382 mm, Package weight: 15.9 kg

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.