Samsung STB-E7509S, Black, DivX, MKV, MPEG2, MPEG4, WMV, AAC, MP3, WMA, Anynet+, 500 GB, 3.5"
Samsung STB-E7509S. Product colour: Black, Video compression formats: DivX, MKV, MPEG2, MPEG4, WMV, Audio formats supported: AAC, MP3, WMA. Hard drive capacity: 500 GB, Hard drive size: 3.5". Power consumption (typical): 30.6 W, Power consumption (standby): 1 W. Dimensions (WxDxH): 330 x 270 x 50 mm, Weight: 2 kg