Samsung logo

Samsung ST ST1000 compact camera 1/2.33" 12.2 MP CCD 3968 x 2976 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137703
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung ST ST1000 compact camera 1/2.33" 12.2 MP CCD 3968 x 2976 pixels Black:

Samsung ST ST1000, 12.2 MP, 3968 x 2976 pixels, CCD, 5x, HD, Black

Long summary description Samsung ST ST1000 compact camera 1/2.33" 12.2 MP CCD 3968 x 2976 pixels Black:

Samsung ST ST1000. Camera type: Compact camera, Megapixel: 12.2 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3968 x 2976 pixels. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 6.3 - 31.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 8.89 cm (3.5"). Internal memory: 100 MB. PictBridge. Weight: 156 g. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.