Samsung logo

Samsung SRN-4000, 40TB Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61901
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SRN-4000, 40TB Black:

Samsung SRN-4000, 40TB, 64 channels, H.264, M-JPEG, MPEG4, 40 TB, 10,100,1000 Mbit/s, TCP/IP, UDP/IP, RTP (UDP), RTP (TCP), RTSP, NTP, HTTP, DHCP, PPPoE, SMTP, ICMP, IGMP, ARP, DNS,..., Black

Long summary description Samsung SRN-4000, 40TB Black:

Samsung SRN-4000, 40TB. Video input channels: 64 channels, Video format supported: H.264, M-JPEG, MPEG4. Total installed storage capacity: 40 TB. Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: TCP/IP, UDP/IP, RTP (UDP), RTP (TCP), RTSP, NTP, HTTP, DHCP, PPPoE, SMTP, ICMP, IGMP, ARP, DNS,.... Product colour: Black. Power consumption (max): 56 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.