Samsung logo

Samsung SRN-1673S 16TB

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79108
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SRN-1673S 16TB:

Samsung SRN-1673S 16TB, 16 channels, AVI, H.264, M-JPEG, Multi, G.711, G.726, AAC (16/48KHz), SATA, 16 TB

Long summary description Samsung SRN-1673S 16TB:

Samsung SRN-1673S 16TB. Video input channels: 16 channels, Video format supported: AVI, H.264, M-JPEG, Languages support: Multi. Hard drive interface: SATA, Total installed storage capacity: 16 TB. Supported network protocols: TCP/IP, UDP/IP, RTP (UDP), RTP (TCP), RTSP, NTP, HTTP, DHCP (Server, Client), PPPoE, SMTP, ICMP,.... LED indicators: HDD, Power, Status. Power consumption (typical): 309 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.