Samsung SMX-F50RP, CCD, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 219 g, Black
Samsung SMX-F50RP. Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 52x, Digital zoom: 2200x, Focal length range: 2.1 - 109.2 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC. White balance: Auto, Manual. Display diagonal: 6.86 cm (2.7"), Display: LCD