Samsung logo

Samsung SMT-1723 computer monitor 43.2 cm (17") 1280 x 1024 pixels HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125350
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SMT-1723 computer monitor 43.2 cm (17") 1280 x 1024 pixels HD LED Black:

Samsung SMT-1723, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 3D compatibility, 5 ms, Black

Long summary description Samsung SMT-1723 computer monitor 43.2 cm (17") 1280 x 1024 pixels HD LED Black:

Samsung SMT-1723. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, HD type: HD, Display technology: LED. Display: LCD. 3D compatibility, Response time: 5 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.