Samsung Galaxy Book SM-W720N, 30.5 cm (12"), 2160 x 1440 pixels, 128 GB, 4 GB, Windows 10 Home, Silver
Samsung Galaxy Book SM-W720N. Display diagonal: 30.5 cm (12"), Display resolution: 2160 x 1440 pixels, Display technology: OLED. Internal storage capacity: 128 GB. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i5, Processor: i5-7200U. Internal memory: 4 GB. Rear camera resolution (numeric): 13 MP, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 754 g. Operating system installed: Windows 10 Home. Product colour: Silver