Samsung logo

Samsung Galaxy Tab Active3 LTE 4G Samsung Exynos LTE-TDD & LTE-FDD 64 GB 20.3 cm (8") 4 GB Wi-Fi 6 (802.11ax) Android 10 Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6046
Info modified on:
14 Feb 2025, 15:45:38
Short summary description Samsung Galaxy Tab Active3 LTE 4G Samsung Exynos LTE-TDD & LTE-FDD 64 GB 20.3 cm (8") 4 GB Wi-Fi 6 (802.11ax) Android 10 Black:

Samsung Galaxy Tab Active3 LTE, 20.3 cm (8"), 1920 x 1200 pixels, 64 GB, 4 GB, Android 10, Black

Long summary description Samsung Galaxy Tab Active3 LTE 4G Samsung Exynos LTE-TDD & LTE-FDD 64 GB 20.3 cm (8") 4 GB Wi-Fi 6 (802.11ax) Android 10 Black:

Samsung Galaxy Tab Active3 LTE. Display diagonal: 20.3 cm (8"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 2.7 GHz, Processor family: Samsung Exynos, Processor: 9810. Internal memory: 4 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Card reader integrated. Weight: 429 g. Operating system installed: Android 10. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.