Samsung logo

Samsung Galaxy Tab E 9.6 8 GB 24.4 cm (9.6") 1.5 GB Wi-Fi 4 (802.11n) Android 5.1 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75682
Info modified on:
25 Jul 2023, 10:15:11
Short summary description Samsung Galaxy Tab E 9.6 8 GB 24.4 cm (9.6") 1.5 GB Wi-Fi 4 (802.11n) Android 5.1 Black:

Samsung Galaxy Tab E 9.6, 24.4 cm (9.6"), 1280 x 800 pixels, 8 GB, 1.5 GB, Android 5.1, Black

Long summary description Samsung Galaxy Tab E 9.6 8 GB 24.4 cm (9.6") 1.5 GB Wi-Fi 4 (802.11n) Android 5.1 Black:

Samsung Galaxy Tab E 9.6. Display diagonal: 24.4 cm (9.6"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.3 GHz. Internal memory: 1.5 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 490 g. Operating system installed: Android 5.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.