Samsung logo

Samsung Galaxy Tab A Kids Edition (2019) Qualcomm Snapdragon 32 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android 9.0 Green, White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66375
Info modified on:
15 Dec 2023, 10:44:52
Short summary description Samsung Galaxy Tab A Kids Edition (2019) Qualcomm Snapdragon 32 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android 9.0 Green, White:

Samsung Galaxy Tab A Kids Edition (2019), 20.3 cm (8"), 1280 x 800 pixels, 32 GB, 2 GB, Android 9.0, Green, White

Long summary description Samsung Galaxy Tab A Kids Edition (2019) Qualcomm Snapdragon 32 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android 9.0 Green, White:

Samsung Galaxy Tab A Kids Edition (2019). Display diagonal: 20.3 cm (8"), Display resolution: 1280 x 800 pixels, Display technology: LCD. Internal storage capacity: 32 GB. Processor frequency: 2 GHz, Processor family: Qualcomm Snapdragon, Processor: 429. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 345 g. Operating system installed: Android 9.0. Product colour: Green, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.