Samsung logo

Samsung SM-T2105 8 GB Yellow

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153165
Info modified on:
01 Nov 2022, 09:11:59
Short summary description Samsung SM-T2105 8 GB Yellow:

Samsung SM-T2105, 1.2 GHz, 1 GB, 8 GB, MicroSD (TransFlash), 32 GB, 17.8 cm (7")

Long summary description Samsung SM-T2105 8 GB Yellow:

Samsung SM-T2105. Processor frequency: 1.2 GHz. Internal memory: 1 GB. Internal storage capacity: 8 GB, Compatible memory cards: MicroSD (TransFlash), Maximum memory card size: 32 GB. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels, Touch technology: Multi-touch. Rear camera resolution (numeric): 3 MP, Front camera resolution (numeric): 1.3 MP

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.