Samsung logo

Samsung Galaxy Watch6 SM-R940 3.81 cm (1.5") OLED 44 mm Digital 480 x 480 pixels Touchscreen Graphite Wi-Fi GPS

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14640
Info modified on:
04 Jun 2024, 12:35:53
Short summary description Samsung Galaxy Watch6 SM-R940 3.81 cm (1.5") OLED 44 mm Digital 480 x 480 pixels Touchscreen Graphite Wi-Fi GPS:

Samsung Galaxy Watch6 SM-R940, 3.81 cm (1.5"), OLED, Touchscreen, 16 GB, GPS, 33.3 g

Long summary description Samsung Galaxy Watch6 SM-R940 3.81 cm (1.5") OLED 44 mm Digital 480 x 480 pixels Touchscreen Graphite Wi-Fi GPS:

Samsung Galaxy Watch6 SM-R940. Display diagonal: 3.81 cm (1.5"), Display technology: OLED, Display resolution: 480 x 480 pixels, Touchscreen. Processor frequency: 1.4 MHz, RAM capacity: 2000 MB, Flash memory: 16 GB. Wi-Fi. GPS. Battery capacity: 425 mAh. Weight: 33.3 g. Band colour: Graphite, Band size: S/M. Operating system installed: Wear OS

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.