Samsung Galaxy Tab 10.1 2014, 25.6 cm (10.1"), 2560 x 1600 pixels, 1.9 GHz, Android, 540 g, Black
Samsung Galaxy Tab 10.1 2014. Display diagonal: 25.6 cm (10.1"), Display resolution: 2560 x 1600 pixels. Processor frequency: 1.9 GHz. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 540 g. Operating system installed: Android. Product colour: Black