Samsung logo

Samsung Galaxy Note10 SM-N970F 16 cm (6.3") Dual SIM Android 9.0 4G USB Type-C 8 GB 256 GB 3500 mAh Multicolour

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42840
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Samsung Galaxy Note10 SM-N970F 16 cm (6.3") Dual SIM Android 9.0 4G USB Type-C 8 GB 256 GB 3500 mAh Multicolour:

Samsung Galaxy Note10 SM-N970F, 16 cm (6.3"), 8 GB, 256 GB, 16 MP, Android 9.0, Multicolour

Long summary description Samsung Galaxy Note10 SM-N970F 16 cm (6.3") Dual SIM Android 9.0 4G USB Type-C 8 GB 256 GB 3500 mAh Multicolour:

Samsung Galaxy Note10 SM-N970F. Display diagonal: 16 cm (6.3"), Display resolution: 2280 x 1080 pixels. Processor frequency: 2.7 GHz. RAM capacity: 8 GB, RAM type: LPDDR4X, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 3500 mAh. Product colour: Multicolour. Weight: 168 g

Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.