Samsung logo

Samsung Galaxy Note 7 SM-N930F 14.5 cm (5.7") Android 6.0.1 4G USB Type-C 4 GB 64 GB 3500 mAh Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42203
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Note 7 SM-N930F 14.5 cm (5.7") Android 6.0.1 4G USB Type-C 4 GB 64 GB 3500 mAh Silver:

Samsung Galaxy Note 7 SM-N930F, 14.5 cm (5.7"), 4 GB, 64 GB, 12 MP, Android 6.0.1, Silver

Long summary description Samsung Galaxy Note 7 SM-N930F 14.5 cm (5.7") Android 6.0.1 4G USB Type-C 4 GB 64 GB 3500 mAh Silver:

Samsung Galaxy Note 7 SM-N930F. Display diagonal: 14.5 cm (5.7"), Display resolution: 2560 x 1440 pixels. Processor frequency: 2.3 GHz. RAM capacity: 4 GB, RAM type: LPDDR4, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. Operating system installed: Android 6.0.1. Battery capacity: 3500 mAh. Product colour: Silver. Weight: 169 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.