Samsung logo

Samsung Galaxy Note 3 SM-N900 14.5 cm (5.7") Single SIM 3G Micro-USB B 32 GB 3200 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89173
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Note 3 SM-N900 14.5 cm (5.7") Single SIM 3G Micro-USB B 32 GB 3200 mAh Black:

Samsung Galaxy Note 3 SM-N900, 14.5 cm (5.7"), 1920 x 1080 pixels, 1.9 GHz, 32 GB, 13 MP, Black

Long summary description Samsung Galaxy Note 3 SM-N900 14.5 cm (5.7") Single SIM 3G Micro-USB B 32 GB 3200 mAh Black:

Samsung Galaxy Note 3 SM-N900. Display diagonal: 14.5 cm (5.7"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1.9 GHz. Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 3200 mAh. Product colour: Black. Weight: 168 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.