Samsung logo

Samsung Galaxy Note10 Lite SM-N770F 17 cm (6.7") Dual SIM 4G USB Type-C 8 GB 128 GB 4500 mAh Red

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
222233
Info modified on:
27 Feb 2024, 14:30:13
Short summary description Samsung Galaxy Note10 Lite SM-N770F 17 cm (6.7") Dual SIM 4G USB Type-C 8 GB 128 GB 4500 mAh Red:

Samsung Galaxy Note10 Lite SM-N770F, 17 cm (6.7"), 2400 x 1080 pixels, 8 GB, 128 GB, 12 MP, Red

Long summary description Samsung Galaxy Note10 Lite SM-N770F 17 cm (6.7") Dual SIM 4G USB Type-C 8 GB 128 GB 4500 mAh Red:

Samsung Galaxy Note10 Lite SM-N770F. Display diagonal: 17 cm (6.7"), Display resolution: 2400 x 1080 pixels. Processor frequency: 2.7 GHz, Processor family: Samsung Exynos, Processor: 9810. RAM capacity: 8 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Battery capacity: 4500 mAh. Product colour: Red. Weight: 199 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.