Samsung logo

Samsung Galaxy J7 Pro SM-J730G/DS 14 cm (5.5") Dual SIM Android 7.0 4G Micro-USB 3 GB 64 GB 3600 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49150
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung Galaxy J7 Pro SM-J730G/DS 14 cm (5.5") Dual SIM Android 7.0 4G Micro-USB 3 GB 64 GB 3600 mAh Black:

Samsung Galaxy J7 Pro SM-J730G/DS, 14 cm (5.5"), 3 GB, 64 GB, 13 MP, Android 7.0, Black

Long summary description Samsung Galaxy J7 Pro SM-J730G/DS 14 cm (5.5") Dual SIM Android 7.0 4G Micro-USB 3 GB 64 GB 3600 mAh Black:

Samsung Galaxy J7 Pro SM-J730G/DS. Display diagonal: 14 cm (5.5"), Display resolution: 1080 x 1920 pixels. Processor frequency: 1.6 GHz, Processor family: Samsung Exynos, Processor: 7870. RAM capacity: 3 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 7.0. Battery capacity: 3600 mAh. Product colour: Black. Weight: 181 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.