Samsung logo

Samsung Galaxy J7 (2017) SM-J730F 14 cm (5.5") Dual SIM 4G Micro-USB 3 GB 16 GB 3600 mAh Gold

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101835
Info modified on:
14 Mar 2024, 19:13:57
Short summary description Samsung Galaxy J7 (2017) SM-J730F 14 cm (5.5") Dual SIM 4G Micro-USB 3 GB 16 GB 3600 mAh Gold:

Samsung Galaxy J7 (2017) SM-J730F, 14 cm (5.5"), 1920 x 1080 pixels, 3 GB, 16 GB, 13 MP, Gold

Long summary description Samsung Galaxy J7 (2017) SM-J730F 14 cm (5.5") Dual SIM 4G Micro-USB 3 GB 16 GB 3600 mAh Gold:

Samsung Galaxy J7 (2017) SM-J730F. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1.6 GHz, Processor family: Samsung Exynos. RAM capacity: 3 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 3600 mAh. Product colour: Gold. Weight: 181 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.