Samsung Galaxy J7 (2016) SM-J710F, 14 cm (5.5"), 1280 x 720 pixels, 2 GB, 16 GB, 13 MP, White
Samsung Galaxy J7 (2016) SM-J710F. Display diagonal: 14 cm (5.5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.6 GHz. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Battery capacity: 3300 mAh. Product colour: White. Weight: 169 g