Samsung Galaxy J6 SM-J600F, 14.2 cm (5.6"), 1480 x 720 pixels, 3 GB, 32 GB, 13 MP, Lavender
Samsung Galaxy J6 SM-J600F. Display diagonal: 14.2 cm (5.6"), Display resolution: 1480 x 720 pixels. Processor frequency: 1.6 GHz, Processor family: Samsung Exynos, Processor: 7880. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 3000 mAh. Product colour: Lavender. Weight: 154 g