Samsung Galaxy J3 (2016) SM-J320F, 12.7 cm (5"), 1280 x 720 pixels, 1.5 GB, 8 GB, 8 MP, Black
Samsung Galaxy J3 (2016) SM-J320F. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.5 GHz. RAM capacity: 1.5 GB, RAM type: DDR3, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 2600 mAh. Product colour: Black. Weight: 138 g