Samsung Galaxy J2 Core SM-J260F, 12.7 cm (5"), 1 GB, 8 GB, 8 MP, Android 8.1, Purple
Samsung Galaxy J2 Core SM-J260F. Display diagonal: 12.7 cm (5"), Display resolution: 960 x 540 pixels. Processor frequency: 1.4 GHz, Processor family: Samsung Exynos, Processor: 7570. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 8.1. Battery capacity: 2600 mAh. Product colour: Purple. Weight: 154 g