Samsung Galaxy J2 SM-J200F, 11.9 cm (4.7"), 540 x 960 pixels, 1 GB, 8 GB, 5 MP, White
Samsung Galaxy J2 SM-J200F. Display diagonal: 11.9 cm (4.7"), Display resolution: 540 x 960 pixels. Processor frequency: 1.3 GHz. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 2000 mAh. Product colour: White. Weight: 130 g