Samsung Galaxy J1 (2016) SM-J120H, 11.4 cm (4.5"), 1 GB, 8 GB, 5 MP, Android 5.1.1, Black
Samsung Galaxy J1 (2016) SM-J120H. Display diagonal: 11.4 cm (4.5"), Display resolution: 800 x 480 pixels. Processor frequency: 1.3 GHz, Processor family: Qualcomm Snapdragon, Processor: SC9830. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.1.1. Battery capacity: 2050 mAh. Product colour: Black. Weight: 131 g