Samsung Galaxy J1 SM-J120FN, 11.4 cm (4.5"), 1 GB, 8 GB, 5 MP, Android 5.1, Gold
Samsung Galaxy J1 SM-J120FN. Display diagonal: 11.4 cm (4.5"), Display resolution: 800 x 480 pixels. Processor frequency: 1.3 GHz. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.1. Battery capacity: 2050 mAh. Product colour: Gold. Weight: 128 g