Samsung logo

Samsung Galaxy J1 SM-J100F 10.9 cm (4.3") Single SIM 4G Micro-USB 0.75 GB 4 GB 1850 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99697
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy J1 SM-J100F 10.9 cm (4.3") Single SIM 4G Micro-USB 0.75 GB 4 GB 1850 mAh Black:

Samsung Galaxy J1 SM-J100F, 10.9 cm (4.3"), 480 x 800 pixels, 0.75 GB, 4 GB, 5 MP, Black

Long summary description Samsung Galaxy J1 SM-J100F 10.9 cm (4.3") Single SIM 4G Micro-USB 0.75 GB 4 GB 1850 mAh Black:

Samsung Galaxy J1 SM-J100F. Display diagonal: 10.9 cm (4.3"), Display resolution: 480 x 800 pixels. Processor frequency: 1.2 GHz. RAM capacity: 0.75 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 1850 mAh. Product colour: Black. Weight: 122 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.