Samsung Galaxy SM-G991B, 15.8 cm (6.2"), 8 GB, 256 GB, 12 MP, Android 11, Violet
Samsung Galaxy SM-G991B. Display diagonal: 15.8 cm (6.2"), Display resolution: 2400 x 1080 pixels. Processor frequency: 2.9 GHz. RAM capacity: 8 GB, RAM type: LPDDR5, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 4000 mAh. Product colour: Violet. Weight: 171 g