Samsung Galaxy S8+ SM-G955F, 15.8 cm (6.2"), 1440 x 2960 pixels, 4 GB, 64 GB, 12 MP, Grey
Samsung Galaxy S8+ SM-G955F. Display diagonal: 15.8 cm (6.2"), Display resolution: 1440 x 2960 pixels. Processor frequency: 2.3 GHz. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. Battery capacity: 3500 mAh. Product colour: Grey. Weight: 173 g