Samsung Galaxy J2 Prime SM-G532M/DS, 12.7 cm (5"), 1.5 GB, 8 GB, 8 MP, Android 6.0, Black
Samsung Galaxy J2 Prime SM-G532M/DS. Display diagonal: 12.7 cm (5"), Display resolution: 960 x 540 pixels. Processor frequency: 1.4 GHz, Processor family: MediaTek, Processor: MT6737T. RAM capacity: 1.5 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0. Battery capacity: 2600 mAh. Product colour: Black. Weight: 160 g