Samsung Galaxy Core Prime SM-G360P, 11.4 cm (4.5"), 1 GB, 8 GB, 5 MP, Android 4.4, Grey
Samsung Galaxy Core Prime SM-G360P. Display diagonal: 11.4 cm (4.5"), Display resolution: 480 x 800 pixels. Processor frequency: 1.2 GHz. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4. Battery capacity: 2000 mAh. Product colour: Grey. Weight: 130 g