Samsung Galaxy Star SM-G130E, 8.89 cm (3.5"), 0.5 GB, 4 GB, 2 MP, Android 4.4, Black
Samsung Galaxy Star SM-G130E. Display diagonal: 8.89 cm (3.5"), Display resolution: 320 x 480 pixels. Processor frequency: 1 GHz, Processor: A7. RAM capacity: 0.5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.4. Battery capacity: 1300 mAh. Product colour: Black. Weight: 108 g