Samsung logo

Samsung Galaxy Z Flip4 SM-F721B 17 cm (6.7") Dual SIM Android 12 USB Type-C 8 GB 512 GB 3700 mAh Purple

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37781
Info modified on:
29 May 2024, 19:48:51
Short summary description Samsung Galaxy Z Flip4 SM-F721B 17 cm (6.7") Dual SIM Android 12 USB Type-C 8 GB 512 GB 3700 mAh Purple:

Samsung Galaxy Z Flip4 SM-F721B, 17 cm (6.7"), 8 GB, 512 GB, 12 MP, Android 12, Purple

Long summary description Samsung Galaxy Z Flip4 SM-F721B 17 cm (6.7") Dual SIM Android 12 USB Type-C 8 GB 512 GB 3700 mAh Purple:

Samsung Galaxy Z Flip4 SM-F721B. Display diagonal: 17 cm (6.7"), Display resolution: 2640 x 1080 pixels. Processor family: Qualcomm Snapdragon, Processor: 8+ Gen 1. RAM capacity: 8 GB, Internal storage capacity: 512 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 12. Battery capacity: 3700 mAh. Product colour: Purple. Weight: 187 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.