Samsung Galaxy A7 SM-A700F, 14 cm (5.5"), 1080 x 1920 pixels, 2 GB, 16 GB, 13 MP, Gold
Samsung Galaxy A7 SM-A700F. Display diagonal: 14 cm (5.5"), Display resolution: 1080 x 1920 pixels. Processor frequency: 1.5 GHz, Processor family: Qualcomm Snapdragon, Processor: MSM8x39. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 2600 mAh. Product colour: Gold. Weight: 141 g