Samsung Galaxy A5 SM-A500W, 12.7 cm (5"), 2 GB, 16 GB, 13 MP, Android 4.4, Black
Samsung Galaxy A5 SM-A500W. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.2 GHz. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4. Battery capacity: 2300 mAh. Product colour: Black. Weight: 123 g