Samsung logo

Samsung Galaxy A3 (2017) SM-A320F 11.9 cm (4.7") 4G USB Type-C 2 GB 16 GB 2350 mAh Gold

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48751
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy A3 (2017) SM-A320F 11.9 cm (4.7") 4G USB Type-C 2 GB 16 GB 2350 mAh Gold:

Samsung Galaxy A3 (2017) SM-A320F, 11.9 cm (4.7"), 1280 x 720 pixels, 2 GB, 16 GB, 13 MP, Gold

Long summary description Samsung Galaxy A3 (2017) SM-A320F 11.9 cm (4.7") 4G USB Type-C 2 GB 16 GB 2350 mAh Gold:

Samsung Galaxy A3 (2017) SM-A320F. Display diagonal: 11.9 cm (4.7"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.6 GHz, Processor family: Samsung Exynos. RAM capacity: 2 GB, RAM type: LPDDR3, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Battery capacity: 2350 mAh. Product colour: Gold. Weight: 138 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.