Samsung logo

Samsung Galaxy A10s SM-A107M 15.8 cm (6.2") Dual SIM Android 9.0 4G Micro-USB 2 GB 32 GB 4000 mAh Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47080
Info modified on:
27 Feb 2024, 14:48:32
Bullet Points Samsung Galaxy A10s SM-A107M 15.8 cm (6.2") Dual SIM Android 9.0 4G Micro-USB 2 GB 32 GB 4000 mAh Blue:
  • - 15.79cm (6.2")HD+ Infinity-V Display
  • - 13MP/2MP Dual Rear Camera
  • - Rear Fingerprint Scanner
Long product name Samsung Galaxy A10s SM-A107M 15.8 cm (6.2") Dual SIM Android 9.0 4G Micro-USB 2 GB 32 GB 4000 mAh Blue:

6.2" (720 x 1520, PLS), MediaTek Helio P22, 2GB (RAM), 32GB (ROM), PowerVR GE8320, Android 9.0 (Pie), 802.11 b/g/n, Bluetooth 4.2, 4G (LTE), Micro-USB 2.0, 168 g

Samsung Galaxy A10s SM-A107M 15.8 cm (6.2") Dual SIM Android 9.0 4G Micro-USB 2 GB 32 GB 4000 mAh Blue:

Big screen for big experiences
6.2 inches of HD+ TFT screen for a phone you'll love to watch. Whether you're into sitcoms or MMORPGs, Galaxy A10s's Infinity-V Display changes the way you experience them by putting you right in the action. See how far the experience takes you on the v-cut screen.

A comfortable design that shines
The slender 7.8 mm body of Galaxy A10s feels like it's made for your hand. The glossy plastic finish stands out all on its own, and you can choose from black, green, or red. To unlock, simply place your finger on the rear scanner.

Dual cameras to capture the moment
The simple and easy-to-use Dual camera gives you bright and clear photos with just a point and tap. The 13MP and 2MP Depth Camera duo is made for how you shoot so let your creativity free and snap as you go.

Put the focus on what matters
The 2MP Depth Camera lets you adjust the depth of field before and after you nail the shot. The advanced Depth Camera knocks out unwanted background noise from your images to make them look more professional.

A camera that brings out your true self
The camera's on you, so it's your time to shine. Galaxy A10s's 8MP front camera makes your selfies look more stunning, and with Selfie focus, you get a gentle background blur that makes your personality the star of the picture.

Power your day longer
You do a lot in your day-to-day, so do it on a phone that lasts. Galaxy A10s's 4,000 mAh (typical) battery means you're powered to share with friends, watch streams, do what you love on a phone that lasts.

Distraction-free intuitiveness
One UI Core helps you focus on what matters. The hardware and software work in harmony to intuitively deliver content and features at your fingertips. Night Mode helps you wind down your day as it turns to a dark mode to go easy on eyes for a better nights rest.

Keep your device in tip top condition with us
Enjoy peace of mind when you choose to buy a galaxy smartphone. The Interactive diagnostics and optimization on Samsung Members app makes it easy to tune up the performance of your devices, while our helpline lets you troubleshoot problems when you need the extra assistance.

Short summary description Samsung Galaxy A10s SM-A107M 15.8 cm (6.2") Dual SIM Android 9.0 4G Micro-USB 2 GB 32 GB 4000 mAh Blue:

Samsung Galaxy A10s SM-A107M, 15.8 cm (6.2"), 2 GB, 32 GB, 13 MP, Android 9.0, Blue

Long summary description Samsung Galaxy A10s SM-A107M 15.8 cm (6.2") Dual SIM Android 9.0 4G Micro-USB 2 GB 32 GB 4000 mAh Blue:

Samsung Galaxy A10s SM-A107M. Display diagonal: 15.8 cm (6.2"), Display resolution: 720 x 1520 pixels. Processor frequency: 2 GHz, Processor family: MediaTek, Processor: Helio P22. RAM capacity: 2 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 4000 mAh. Product colour: Blue. Weight: 168 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.