Samsung logo

Samsung Xpress SL-M2875FD multifunction printer Laser A4 4800 x 600 DPI 28 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
218659
Info modified on:
01 Mar 2024, 12:30:12
Short summary description Samsung Xpress SL-M2875FD multifunction printer Laser A4 4800 x 600 DPI 28 ppm:

Samsung Xpress SL-M2875FD, Laser, Mono printing, 4800 x 600 DPI, Mono copying, A4, Black, White

Long summary description Samsung Xpress SL-M2875FD multifunction printer Laser A4 4800 x 600 DPI 28 ppm:

Samsung Xpress SL-M2875FD. Print technology: Laser, Printing: Mono printing, Maximum resolution: 4800 x 600 DPI. Copying: Mono copying. Scanning: Mono scanning, Scan resolution, optical: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Black, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.