Samsung logo

Samsung MR16 GU5.3 2700K 12V 5W LED bulb Warm white

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56674
Info modified on:
10 Aug 2024, 09:55:45
Short summary description Samsung MR16 GU5.3 2700K 12V 5W LED bulb Warm white:

Samsung MR16 GU5.3 2700K 12V 5W, 5 W, GU5.3, 310 lm, 15000 h, Warm white

Long summary description Samsung MR16 GU5.3 2700K 12V 5W LED bulb Warm white:

Samsung MR16 GU5.3 2700K 12V 5W. Bulb power: 5 W, Fitting/cap type: GU5.3, Luminous flux: 310 lm, Bulb lifetime: 15000 h, Light colour: Warm white, Colour temperature: 2700 K, Beam angle (max): 40°

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.