Samsung logo

Samsung Super-WriteMaster DVD Writer 18x, Black, 1-pk optical disc drive Internal

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83209
Info modified on:
24 Feb 2023, 14:13:54
Short summary description Samsung Super-WriteMaster DVD Writer 18x, Black, 1-pk optical disc drive Internal:

Samsung Super-WriteMaster DVD Writer 18x, Black, 1-pk, Black, Vertical/Horizontal, EIDE/ATA, 2 MB, 48x, 18x

Long summary description Samsung Super-WriteMaster DVD Writer 18x, Black, 1-pk optical disc drive Internal:

Samsung Super-WriteMaster DVD Writer 18x, Black, 1-pk. Product colour: Black, Mounting: Vertical/Horizontal. Host interface: EIDE/ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 18x, CD rewrite speed: 32x. CD read speed: 48x, CD-R read speed: 40x, CD-RW read speed: 40x. DVD drive average random access time: 130 ms, CD-ROM drive average random access time: 110 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.