Samsung SH-224FB, Black, Tray, Vertical/Horizontal, DVD±RW, SATA, CD-DA, CD-R, CD-ROM, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-ROM, DVD-RW
Samsung SH-224FB. Product colour: Black, Disc loading type: Tray, Mounting: Vertical/Horizontal. Optical drive: DVD±RW, Host interface: SATA, Disc types supported: CD-DA, CD-R, CD-ROM, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-ROM, DVD-RW. CD write speed: 48x, DVD+R write speed: 24x, CD rewrite speed: 24x. CD read speed: 48x, DVD-R Double Layer read speed: 12x. DVD drive average random access time: 150 ms, CD-ROM drive average random access time: 130 ms