Samsung logo

Samsung M620 4.83 cm (1.9") 81 g Pink

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138679
Info modified on:
26 Feb 2024, 15:20:42
Short summary description Samsung M620 4.83 cm (1.9") 81 g Pink:

Samsung M620, Slider, 4.83 cm (1.9"), 0.3 MP, Bluetooth, 800 mAh, Pink

Long summary description Samsung M620 4.83 cm (1.9") 81 g Pink:

Samsung M620. Form factor: Slider. Display diagonal: 4.83 cm (1.9"), Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 0.3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 400 h. Weight: 81 g. Product colour: Pink

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.